Kyocera Corporation Ceramic Capacitors 3640CC564KAT3A

Description
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640CC564KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640CC564KAT3A-ND
Ceramic Capacitors 3640CC564KAT3A-ND
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)

0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.56Uf 630V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx - 56J5389 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.56Uf 630V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx
56J5389
Ceramic Capacitor 0.56Uf 630V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx 56J5389
CERAMIC CAPACITOR 0.56UF 630V, X7R, 10%, 3640, FULL REEL; Capacitance:0.56µF; Voltage(DC):630V; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.56UF 630V, X7R, 10%, 3640, FULL REEL; Capacitance:0.56µF; Voltage(DC):630V; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3640CC564KAT3A-ND 56J5389
Product Name Ceramic Capacitors Ceramic Capacitor 0.56Uf 630V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1210J2K50121JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers