Kyocera Corporation Ceramic Capacitors 3640AC224KAT3A

Description
0.22µF ±10% 1000V (1kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 1000V (1kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640AC224KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640AC224KAT3A-ND
Ceramic Capacitors 3640AC224KAT3A-ND
0.22µF ±10% 1000V (1kV) Ceramic Capacitor X7R 3640 (9110 Metric)

0.22µF ±10% 1000V (1kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640AC224KAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640AC224KAT3A
Ceramic Capacitors 3640AC224KAT3A
CAP CER 0.22UF 1KV X7R 3640

CAP CER 0.22UF 1KV X7R 3640

Supplier's Site Datasheet
Capacitor Ceramic 0.22Uf 1000V, X7R, 10%, 3640; Capacitance Kyocera Avx - 56J5342 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 1000V, X7R, 10%, 3640; Capacitance Kyocera Avx
56J5342
Capacitor Ceramic 0.22Uf 1000V, X7R, 10%, 3640; Capacitance Kyocera Avx 56J5342
CAPACITOR CERAMIC 0.22UF 1000V, X7R, 10%, 3640; Capacitance:0.22µF; Voltage(DC):1kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:9.3mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 1000V, X7R, 10%, 3640; Capacitance:0.22µF; Voltage(DC):1kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:9.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3640AC224KAT3A-ND 3640AC224KAT3A 56J5342
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf 1000V, X7R, 10%, 3640; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details