AVX Corporation Wirewound Potentiometer, 50Kohm, 10%, 1W; Track Resistance Kyocera Avx 3109609590

Description
WIREWOUND POTENTIOMETER, 50KOHM, 10%, 1W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 50KOHM, 10%, 1W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 50Kohm, 10%, 1W; Track Resistance Kyocera Avx - 04M8230 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 50Kohm, 10%, 1W; Track Resistance Kyocera Avx
04M8230
Wirewound Potentiometer, 50Kohm, 10%, 1W; Track Resistance Kyocera Avx 04M8230
WIREWOUND POTENTIOMETER, 50KOHM, 10%, 1W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 50KOHM, 10%, 1W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04M8230
Product Name Wirewound Potentiometer, 50Kohm, 10%, 1W; Track Resistance Kyocera Avx
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details