AVX Corporation Rotary Potentiometer, 500 Ohm, 10%; Track Resistance Kyocera Avx 3109605611

Description
ROTARY POTENTIOMETER, 500 OHM, 10%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POTENTIOMETER, 500 OHM, 10%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 500 Ohm, 10%; Track Resistance Kyocera Avx - 03M4965 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500 Ohm, 10%; Track Resistance Kyocera Avx
03M4965
Rotary Potentiometer, 500 Ohm, 10%; Track Resistance Kyocera Avx 03M4965
ROTARY POTENTIOMETER, 500 OHM, 10%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500 OHM, 10%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03M4965
Product Name Rotary Potentiometer, 500 Ohm, 10%; Track Resistance Kyocera Avx
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers