AVX Corporation Potentiometer, 250 Ohm, 10%; Track Resistance Kyocera Avx 3109604945

Description
POTENTIOMETER, 250 OHM, 10%; Track Resistance:250ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Description
POTENTIOMETER, 250 OHM, 10%; Track Resistance:250ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Potentiometer, 250 Ohm, 10% from the ABW1 Series features a rated resistance of 250 Ohms with a tolerance of ±10%. It is designed for panel mounting and has a linear track taper. The potentiometer operates within a temperature range of -40 °C to +90 °C and has a rated power dissipation of 1W at 40 °C. The mechanical travel is 285° ± 5°, with an electrical travel of 265° ± 5%. It offers an insulation resistance of 1 G,Ѷ and a limiting element voltage of 300 V. The product is RoHS compliant and has a durability rating of 10,000 cycles. The shaft diameter is 6.35 mm, making it suitable for various applications requiring precise resistance adjustments.

Datasheet Summary
Powered by GS/AI

The Potentiometer, 250 Ohm, 10% from the ABW1 Series features a rated resistance of 250 Ohms with a tolerance of ±10%. It is designed for panel mounting and has a linear track taper. The potentiometer operates within a temperature range of -40 °C to +90 °C and has a rated power dissipation of 1W at 40 °C. The mechanical travel is 285° ± 5°, with an electrical travel of 265° ± 5%. It offers an insulation resistance of 1 G,Ѷ and a limiting element voltage of 300 V. The product is RoHS compliant and has a durability rating of 10,000 cycles. The shaft diameter is 6.35 mm, making it suitable for various applications requiring precise resistance adjustments.

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 250 Ohm, 10%; Track Resistance Kyocera Avx - 04M8228 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 250 Ohm, 10%; Track Resistance Kyocera Avx
04M8228
Potentiometer, 250 Ohm, 10%; Track Resistance Kyocera Avx 04M8228
POTENTIOMETER, 250 OHM, 10%; Track Resistance:250ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, 250 OHM, 10%; Track Resistance:250ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04M8228
Product Name Potentiometer, 250 Ohm, 10%; Track Resistance Kyocera Avx
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details