AVX Corporation Electronic Connector 246407052600846+

Description
CONN PCI EXP MIN FML 52POS 0.031 Product overview: 246407052600846+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246407052600846+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PCI EXP MIN FML 52POS 0.031 Product overview: 246407052600846+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246407052600846+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 303-246407052600846+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
303-246407052600846+
Electronic Connector 303-246407052600846+
CONN PCI EXP MIN FML 52POS 0.031 Product overview: 246407052600846+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246407052600846+ can be used for catalog matching and distributor lookup.

CONN PCI EXP MIN FML 52POS 0.031 Product overview: 246407052600846+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246407052600846+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1333984-246407052600846+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1333984-246407052600846+
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1333984-246407052600846+
Manufacturer: KYOCERA AVX Win Source Part Number: 1333984-246407052600 846+ Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 52 Pitch: 0.031" (0.80mm) Color: Black Features: Solder Retention Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Contact Material: Copper Alloy Material - Insulation: Plastic Gender: Female Standard Package: 1,400 Mounting: Surface Mount, Right Angle Card Type: PCI Express Mini Card Number of Positions/Bay/Row: 8; 18 Read Out: Dual Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 478-246407052600846+ ,1253-24640705260084 6+TR-ND,1253-2464070 52600846+TR RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1333984-246407052600846+
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 52
Pitch: 0.031" (0.80mm)
Color: Black
Features: Solder Retention
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Contact Material: Copper Alloy
Material - Insulation: Plastic
Gender: Female
Standard Package: 1,400
Mounting: Surface Mount, Right Angle
Card Type: PCI Express Mini Card
Number of Positions/Bay/Row: 8; 18
Read Out: Dual
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 478-246407052600846+,1253-246407052600846+TR-ND,1253-246407052600846+TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 303-246407052600846+ 1333984-246407052600846+
Product Name Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data