AVX Corporation Rectangular Connectors - 245087020007829+ 245087020007829+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 808599-2450870200078 29+ Packaging: Reel Number of Positions: 20 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Mated Stacking Heights: 2mm, 2.5mm Height Above Board: 0.063" (1.60mm) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 808599-2450870200078 29+ Packaging: Reel Number of Positions: 20 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Mated Stacking Heights: 2mm, 2.5mm Height Above Board: 0.063" (1.60mm) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 245087020007829+ - 808599-245087020007829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 245087020007829+
808599-245087020007829+
Rectangular Connectors - 245087020007829+ 808599-245087020007829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 808599-2450870200078 29+ Packaging: Reel Number of Positions: 20 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Mated Stacking Heights: 2mm, 2.5mm Height Above Board: 0.063" (1.60mm) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 808599-245087020007829+
Packaging: Reel
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Mated Stacking Heights: 2mm, 2.5mm
Height Above Board: 0.063" (1.60mm)
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
340-245087020007829+
SMD Electronic Connector 340-245087020007829+
CONN RCPT 20POS SMD GOLD Product overview: 245087020007829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-245087020007829+ can be used for catalog matching and distributor lookup.

CONN RCPT 20POS SMD GOLD Product overview: 245087020007829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-245087020007829+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 808599-245087020007829+ 340-245087020007829+
Product Name Rectangular Connectors - 245087020007829+ SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details