KYOCERA AVX Components Corporation Ceramic Capacitors 2225SC683KAZ2A

Description
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF56GR73N683KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73N683KVTR-ND
Ceramic Capacitors 478-KGF56GR73N683KVTR-ND
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225SC683KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225SC683KAZ2A
Ceramic Capacitors 2225SC683KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, 0.068Μf, 1.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx - 13AC4615 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 1.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
13AC4615
Cap, 0.068Μf, 1.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx 13AC4615
CAP, 0.068µF, 1.5 KV, 10%, X7R, 2225; Capacitance:68000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.068µF, 1.5 KV, 10%, X7R, 2225; Capacitance:68000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.068Μf, 1.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx - 97Y9806 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 1.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
97Y9806
Cap, 0.068Μf, 1.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx 97Y9806
CAP, 0.068µF, 1.5 KV, 10%, X7R, 2225; Capacitance:68000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.068µF, 1.5 KV, 10%, X7R, 2225; Capacitance:68000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF56GR73N683KVTR-ND 2225SC683KAZ2A 13AC4615
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.068Μf, 1.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1500 volts 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details