Kyocera Corporation Ceramic Capacitors 2225SC473KAZ2A

Description
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF56GR73N473KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73N473KVTR-ND
Ceramic Capacitors 478-KGF56GR73N473KVTR-ND
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56GR73N473KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73N473KVCT-ND
Ceramic Capacitors 478-KGF56GR73N473KVCT-ND
CAP CER 0.047UF 1.5KV X7R 2225

CAP CER 0.047UF 1.5KV X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56GR73N473KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73N473KVDKR-ND
Ceramic Capacitors 478-KGF56GR73N473KVDKR-ND
CAP CER 0.047UF 1.5KV X7R 2225

CAP CER 0.047UF 1.5KV X7R 2225

Buy Now Datasheet
Singapore, Singapore
SMD 1.5KV 047 A Capacitor
60-2225SC473KAZ2A
SMD 1.5KV 047 A Capacitor 60-2225SC473KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF56GR73N473KV NEW GLOBAL PN 1.5KV .047 A 581-KGF56GR73N473KV Product overview: 2225SC473KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5KV, 047 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5KV, 047 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225SC473KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF56GR73N473KV NEW GLOBAL PN 1.5KV .047 A 581-KGF56GR73N473KV Product overview: 2225SC473KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5KV, 047 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5KV, 047 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225SC473KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF56GR73N473KVTR-ND 478-KGF56GR73N473KVDKR-ND 60-2225SC473KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1.5KV 047 A Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details