AVX Corporation Ceramic Capacitors 2225PC474KAT2A

Description
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2225PC474KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC474KAT2ACT-ND
Ceramic Capacitors 478-2225PC474KAT2ACT-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2225PC474KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC474KAT2ADKR-ND
Ceramic Capacitors 478-2225PC474KAT2ADKR-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2225PC474KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC474KAT2ATR-ND
Ceramic Capacitors 478-2225PC474KAT2ATR-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 250V Capacitor
60-2225PC474KAT2A
SMD 0.47uF 250V Capacitor 60-2225PC474KAT2A
Cap Ceramic 0.47uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC474KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC474KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC474KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-2225PC474KAT2ACT-ND 478-2225PC474KAT2ADKR-ND 60-2225PC474KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.47uF 250V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details