AVX Corporation Connectors,Interconnects 2225PC125MAT1A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 8-SMD, No Lead Mounting Type: Fixed Package / Case: 1366-LGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 8-SMD, No Lead Mounting Type: Fixed Package / Case: 1366-LGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 8-SMD, No Lead Mounting Type: Fixed Package / Case: 1366-LGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Package / Case: 8-SMD, No Lead
Mounting Type: Fixed
Package / Case: 1366-LGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details