Kyocera Corporation Ceramic Capacitors 2225PC105MAT1A

Description
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4718-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4718-1-ND
Ceramic Capacitors 478-4718-1-ND
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4718-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4718-2-ND
Ceramic Capacitors 478-4718-2-ND
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4718-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4718-6-ND
Ceramic Capacitors 478-4718-6-ND
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 250V Capacitor
60-2225PC105MAT1A
SMD 1uF 250V Capacitor 60-2225PC105MAT1A
Cap Ceramic 1uF 250V X7R 20% Pad SMD 2225 125°C Low ESR T/R Product overview: 2225PC105MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105MAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 250V X7R 20% Pad SMD 2225 125°C Low ESR T/R Product overview: 2225PC105MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2225PC105MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225PC105MAT1A
Ceramic Capacitors 2225PC105MAT1A
CAP CER 1UF 250V X7R 2225

CAP CER 1UF 250V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4718-1-ND 478-4718-6-ND 60-2225PC105MAT1A 2225PC105MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1uF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details