AVX Corporation Ceramic Capacitors 2225HC103KAZ2A

Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF56GR73U103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73U103KVCT-ND
Ceramic Capacitors 478-KGF56GR73U103KVCT-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56GR73U103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73U103KVDKR-ND
Ceramic Capacitors 478-KGF56GR73U103KVDKR-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56GR73U103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73U103KVTR-ND
Ceramic Capacitors 478-KGF56GR73U103KVTR-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2225; Capacitance Kyocera Avx - 44X1336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2225; Capacitance Kyocera Avx
44X1336
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2225; Capacitance Kyocera Avx 44X1336
CAP, MLCC, X7R, 0.01UF, 3KV, 2225; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 3KV, 2225; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF56GR73U103KVCT-ND 478-KGF56GR73U103KVDKR-ND 44X1336
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details