AVX Corporation Ceramic Capacitors 2225GC333KAT2A

Description
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56GR73D333KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73D333KVTR-ND
Ceramic Capacitors 478-KGM56GR73D333KVTR-ND
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56GR73D333KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73D333KVCT-ND
Ceramic Capacitors 478-KGM56GR73D333KVCT-ND
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56GR73D333KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73D333KVDKR-ND
Ceramic Capacitors 478-KGM56GR73D333KVDKR-ND
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 44X1333 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
44X1333
Capacitor, Mlcc Rohs Compliant Kyocera Avx 44X1333
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site
Cap, 0.033Μf, 2 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx - 97Y9803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 2 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
97Y9803
Cap, 0.033Μf, 2 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx 97Y9803
CAP, 0.033µF, 2 KV, 10%, X7R, 2225; Capacitance:33000pF; Voltage Rating:2kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.033µF, 2 KV, 10%, X7R, 2225; Capacitance:33000pF; Voltage Rating:2kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 2 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx - 13AC4613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 2 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
13AC4613
Cap, 0.033Μf, 2 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx 13AC4613
CAP, 0.033µF, 2 KV, 10%, X7R, 2225; Capacitance:33000pF; Voltage Rating:2kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.033µF, 2 KV, 10%, X7R, 2225; Capacitance:33000pF; Voltage Rating:2kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56GR73D333KVTR-ND 478-KGM56GR73D333KVDKR-ND 44X1333 97Y9803
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc Rohs Compliant Kyocera Avx Cap, 0.033Μf, 2 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-111122K07P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details