Kyocera Corporation Ceramic Capacitors 2225CC154KAT1A

Description
0.15µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225CC154KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225CC154KAT1A-ND
Ceramic Capacitors 2225CC154KAT1A-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4599 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4599
Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4599
CAPACITOR CERAMIC 0.15UF 630V, X7R, 10%, 2225; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 630V, X7R, 10%, 2225; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2225CC154KAT1A-ND 56J4599
Product Name Ceramic Capacitors Capacitor Ceramic 0.15Uf 630V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details