KYOCERA AVX Components Corporation Capacitor Ceramic 0.1Uf, 630V, X7R, 10%, 2225; Capacitance Kyocera Avx 2225CC104KAT3A

Description
CAPACITOR CERAMIC 0.1UF, 630V, X7R, 10%, 2225; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.1UF, 630V, X7R, 10%, 2225; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.1Uf, 630V, X7R, 10%, 2225; Capacitance Kyocera Avx - 66M5746 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 630V, X7R, 10%, 2225; Capacitance Kyocera Avx
66M5746
Capacitor Ceramic 0.1Uf, 630V, X7R, 10%, 2225; Capacitance Kyocera Avx 66M5746
CAPACITOR CERAMIC 0.1UF, 630V, X7R, 10%, 2225; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 630V, X7R, 10%, 2225; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2225CC104KAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225CC104KAT3A
Ceramic Capacitors 2225CC104KAT3A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M5746 2225CC104KAT3A
Product Name Capacitor Ceramic 0.1Uf, 630V, X7R, 10%, 2225; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers