AVX Corporation Ceramic Capacitors 2225AC104KAT2A

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56GR73A104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73A104KVDKR-ND
Ceramic Capacitors 478-KGM56GR73A104KVDKR-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56GR73A104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73A104KVCT-ND
Ceramic Capacitors 478-KGM56GR73A104KVCT-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56GR73A104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73A104KVTR-ND
Ceramic Capacitors 478-KGM56GR73A104KVTR-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1KV 1uF Capacitor
60-2225AC104KAT2A
SMD 1KV 1uF Capacitor 60-2225AC104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56GR73A104KV NEW GLOBAL PN 1KV .1uF X A 581-KGM56GR73A104KV Product overview: 2225AC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225AC104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56GR73A104KV NEW GLOBAL PN 1KV .1uF X A 581-KGM56GR73A104KV Product overview: 2225AC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225AC104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx - 97Y9802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
97Y9802
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx 97Y9802
CAP, 0.1µF, 1 KV, 10%, X7R, 2225; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.1µF, 1 KV, 10%, X7R, 2225; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx - 64W1735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx
64W1735
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx 64W1735
CAP, MLCC, X7R, 0.1UF, 1KV, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 1KV, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx - 96Y8812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx
96Y8812
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx 96Y8812
CAP, MLCC, X7R, 0.1UF, 1KV, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 1KV, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56GR73A104KVDKR-ND 478-KGM56GR73A104KVCT-ND 60-2225AC104KAT2A 97Y9802 64W1735
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1KV 1uF Capacitor Cap, 0.1Μf, 1 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details