KYOCERA AVX Components Corporation Capacitor Ceramic 0.01Uf 500V, C0G, 5%, 1825; Capacitance Kyocera Avx 22257A103JAT2A

Description
CAPACITOR CERAMIC 0.01UF 500V, C0G, 5%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.01UF 500V, C0G, 5%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 500V, C0G, 5%, 1825; Capacitance Kyocera Avx - 66M5844 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 500V, C0G, 5%, 1825; Capacitance Kyocera Avx
66M5844
Capacitor Ceramic 0.01Uf 500V, C0G, 5%, 1825; Capacitance Kyocera Avx 66M5844
CAPACITOR CERAMIC 0.01UF 500V, C0G, 5%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 500V, C0G, 5%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M5844
Product Name Capacitor Ceramic 0.01Uf 500V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX220K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details