Kyocera Corporation Ceramic Capacitors 22255C474JAT2A

Description
0.47µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR71H474JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H474JVTR-ND
Ceramic Capacitors 478-KGM56DR71H474JVTR-ND
0.47µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22255C474JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22255C474JAT2A
Ceramic Capacitors 22255C474JAT2A
CAP CER 0.47UF 50V X7R 2225

CAP CER 0.47UF 50V X7R 2225

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf, 50V, X7R, 5%, 2225; Capacitance Kyocera Avx - 56J4988 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, X7R, 5%, 2225; Capacitance Kyocera Avx
56J4988
Capacitor Ceramic 0.47Uf, 50V, X7R, 5%, 2225; Capacitance Kyocera Avx 56J4988
CAPACITOR CERAMIC 0.47UF, 50V, X7R, 5%, 2225; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 50V, X7R, 5%, 2225; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM56DR71H474JVTR-ND 22255C474JAT2A 56J4988
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf, 50V, X7R, 5%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers