KYOCERA AVX Components Corporation Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx 22255C155KAT4A

Description
CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 10%, 2225; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 10%, 2225; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4978 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4978
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4978
CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 10%, 2225; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 10%, 2225; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J4978
Product Name Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers