1µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR71H105KV NEW GLOBAL PN 50V 1uF X7 A 581-KGM56DR71H105KV Product overview: 22255C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22255C105KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes
CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 2225; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM56DR71H105KVTR-ND | 478-KGM56DR71H105KVDKR-ND | 60-22255C105KAT2A | 85C0328 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 50V 1uF Capacitor | Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |