KYOCERA AVX Components Corporation Ceramic Capacitors 22255A683KAT2A

Description
CAP CER 0.068UF 50V C0G/NP0 2225
Request a Quote Datasheet
Description
CAP CER 0.068UF 50V C0G/NP0 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG1H683KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG1H683KVTR-ND
Ceramic Capacitors 478-KGM56DCG1H683KVTR-ND
CAP CER 0.068UF 50V C0G/NP0 2225

CAP CER 0.068UF 50V C0G/NP0 2225

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 50V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J4969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J4969
Capacitor Ceramic 0.068Uf 50V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J4969
CAPACITOR CERAMIC 0.068UF 50V, C0G, 10%, 1825, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 50V, C0G, 10%, 1825, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DCG1H683KVTR-ND 56J4969
Product Name Ceramic Capacitors Capacitor Ceramic 0.068Uf 50V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details