2.2µF ±5% 25V Ceramic Capacitor X7R 2225 (5763 Metric)
CAPACITOR CERAMIC, 2.2UF, 25V, X7R, 5%, 2225; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
CAP CER 2.2UF 25V X7R 2225
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 22253C225JAT2A-ND | 56J4938 | 22253C225JAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 2.2Uf, 25V, X7R, 5%, 2225; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |