Kyocera Corporation Ceramic Capacitors 22251C474KAT4A

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72A474KSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A474KSTR-ND
Ceramic Capacitors 478-KGM56DR72A474KSTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56K4792 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx
56K4792
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx 56K4792
CAPACITOR CERAMIC 0.47UF 100V, X7R, 10%, 2225; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 100V, X7R, 10%, 2225; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DR72A474KSTR-ND 56K4792
Product Name Ceramic Capacitors Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details