Kyocera Corporation Ceramic Capacitors 22251C474KAT2A

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72A474KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A474KVTR-ND
Ceramic Capacitors 478-KGM56DR72A474KVTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR72A474KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A474KVDKR-ND
Ceramic Capacitors 478-KGM56DR72A474KVDKR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR72A474KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A474KVCT-ND
Ceramic Capacitors 478-KGM56DR72A474KVCT-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 47uF Capacitor
60-22251C474KAT2A
SMD 100V 47uF Capacitor 60-22251C474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR72A474KV NEW GLOBAL PN 100V .47uF A 581-KGM56DR72A474KV Product overview: 22251C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251C474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR72A474KV NEW GLOBAL PN 100V .47uF A 581-KGM56DR72A474KV Product overview: 22251C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251C474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 56J4923 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
56J4923
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 56J4923
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 2225, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 2225, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.47Uf, 100V, 2225; Capacitance Kyocera Avx - 96Y8825 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.47Uf, 100V, 2225; Capacitance Kyocera Avx
96Y8825
Cap, Mlcc, X7R, 0.47Uf, 100V, 2225; Capacitance Kyocera Avx 96Y8825
CAP, MLCC, X7R, 0.47UF, 100V, 2225; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.47UF, 100V, 2225; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56DR72A474KVTR-ND 478-KGM56DR72A474KVDKR-ND 60-22251C474KAT2A 56J4923
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 47uF Capacitor Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M250K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details