Kyocera Corporation Ceramic Capacitors 22251C224KAT2A

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72A224KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A224KVTR-ND
Ceramic Capacitors 478-KGM56DR72A224KVTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4915
Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4915
CAPACITOR CERAMIC 0.22UF 100V, X7R, 10%, 2225; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 100V, X7R, 10%, 2225; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DR72A224KVTR-ND 56J4915
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details