Kyocera Corporation Ceramic Capacitors 22251C103MAT2A

Description
10000pF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72A103MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A103MVTR-ND
Ceramic Capacitors 478-KGM56DR72A103MVTR-ND
10000pF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-KGM56DR72A103MVTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details