Kyocera Corporation Ceramic Capacitors 22251A103JAT2A

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG2A103JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG2A103JVTR-ND
Ceramic Capacitors 478-KGM56DCG2A103JVTR-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DCG2A103JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG2A103JVCT-ND
Ceramic Capacitors 478-KGM56DCG2A103JVCT-ND
CAP CER 10000PF 100V C0GNP0 2225

CAP CER 10000PF 100V C0GNP0 2225

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DCG2A103JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG2A103JVDKR-ND
Ceramic Capacitors 478-KGM56DCG2A103JVDKR-ND
CAP CER 10000PF 100V C0GNP0 2225

CAP CER 10000PF 100V C0GNP0 2225

Buy Now Datasheet
Singapore, Singapore
SMD 100V 01uF Capacitor
60-22251A103JAT2A
SMD 100V 01uF Capacitor 60-22251A103JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DCG2A103JV NEW GLOBAL PN 100V .01uF A 581-KGM56DCG2A103JV Product overview: 22251A103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251A103JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DCG2A103JV NEW GLOBAL PN 100V .01uF A 581-KGM56DCG2A103JV Product overview: 22251A103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251A103JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J4901 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J4901
Capacitor Ceramic 0.01Uf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J4901
CAPACITOR CERAMIC 0.01UF 100V, C0G, 5%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, C0G, 5%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56DCG2A103JVTR-ND 478-KGM56DCG2A103JVDKR-ND 60-22251A103JAT2A 56J4901
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 01uF Capacitor Capacitor Ceramic 0.01Uf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX151M400J022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details