Kyocera Corporation Ceramic Capacitors 2220SC103KAT1A

Description
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220SC103KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220SC103KAT1A-ND
Ceramic Capacitors 2220SC103KAT1A-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 66M5666 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
66M5666
Capacitor Ceramic 0.01Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 66M5666
CAPACITOR CERAMIC 0.01UF 1500V, X7R, 10%, 2220, FULL REEL; Capacitance:10000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1500V, X7R, 10%, 2220, FULL REEL; Capacitance:10000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2220SC103KAT1A-ND 66M5666
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers