0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Cap Ceramic 0.47uF 250V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220PC474KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220PC474KAT1A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 2220; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes
CAP CER 0.47UF 250V X7R 2220
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3992-6-ND | 478-3992-1-ND | 60-2220PC474KAT1A | 18M4042 | 2220PC474KAT1A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.47uF 250V Capacitor | Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 2220; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |