Kyocera Corporation Capacitor Ceramic 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx 2220HC103KAT1A

Description
CAPACITOR CERAMIC 0.01UF 3000V, X7R, 10%, 2220; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.01UF 3000V, X7R, 10%, 2220; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 66M5645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx
66M5645
Capacitor Ceramic 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx 66M5645
CAPACITOR CERAMIC 0.01UF 3000V, X7R, 10%, 2220; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 3000V, X7R, 10%, 2220; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2446 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2446
Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2446
CERAMIC CAPACITOR 0.01UF 3000V, X7R, 10%, 2220; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 3000V, X7R, 10%, 2220; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2220HC103KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220HC103KAT1A
Ceramic Capacitors 2220HC103KAT1A
CAP CER 10000PF 3KV X7R 2220

CAP CER 10000PF 3KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 66M5645 52R2446 2220HC103KAT1A
Product Name Capacitor Ceramic 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers