Kyocera Corporation Ceramic Capacitors 2220GC273KAZ2A

Description
0.027µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5932-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5932-1-ND
Ceramic Capacitors 478-5932-1-ND
0.027µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.027µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5932-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5932-6-ND
Ceramic Capacitors 478-5932-6-ND
0.027µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.027µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5932-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5932-2-ND
Ceramic Capacitors 478-5932-2-ND
0.027µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.027µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-5932-1-ND 478-5932-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1210J1K00271KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details