KYOCERA AVX Components Corporation Ceramic Capacitors 2220GC103MAT2A

Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4739-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4739-6-ND
Ceramic Capacitors 478-4739-6-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4739-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4739-2-ND
Ceramic Capacitors 478-4739-2-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4739-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4739-1-ND
Ceramic Capacitors 478-4739-1-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 0.01?f, 2 Kv, 20%, X7R, 2220; Capacitance Kyocera Avx - 97Y9796 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01?f, 2 Kv, 20%, X7R, 2220; Capacitance Kyocera Avx
97Y9796
Cap, 0.01?f, 2 Kv, 20%, X7R, 2220; Capacitance Kyocera Avx 97Y9796
CAP, 0.01?F, 2 KV, 20%, X7R, 2220; Capacitance:10000pF; Voltage Rating:2kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:? 20%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.01?F, 2 KV, 20%, X7R, 2220; Capacitance:10000pF; Voltage Rating:2kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:? 20%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-4739-6-ND 478-4739-2-ND 97Y9796
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01?f, 2 Kv, 20%, X7R, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX151K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details