Kyocera Corporation Ceramic Capacitors 2220CC274KAT1A

Description
0.27µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5933-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5933-1-ND
Ceramic Capacitors 478-5933-1-ND
0.27µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.27µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5933-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5933-6-ND
Ceramic Capacitors 478-5933-6-ND
0.27µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.27µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5933-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5933-2-ND
Ceramic Capacitors 478-5933-2-ND
0.27µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.27µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.27uF 600V 630V Capacitor
60-2220CC274KAT1A
SMD 0.27uF 600V 630V Capacitor 60-2220CC274KAT1A
Cap Ceramic 0.27uF 600V/630V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220CC274KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.27uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC274KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.27uF 600V/630V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220CC274KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.27uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC274KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2220CC274KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220CC274KAT1A
Ceramic Capacitors 2220CC274KAT1A
CAP CER 0.27UF 630V X7R 2220

CAP CER 0.27UF 630V X7R 2220

Supplier's Site Datasheet
Capacitor Ceramic 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx - 95M7960 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx
95M7960
Capacitor Ceramic 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx 95M7960
CAPACITOR CERAMIC 0.27UF 630V, X7R, 10%, 2220; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF 630V, X7R, 10%, 2220; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2442 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2442
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2442
CERAMIC CAPACITOR 0.27UF 630V, X7R, 10%, 2220; Capacitance:0.27µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF 630V, X7R, 10%, 2220; Capacitance:0.27µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5933-1-ND 478-5933-6-ND 60-2220CC274KAT1A 2220CC274KAT1A 95M7960 52R2442
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.27uF 600V 630V Capacitor Ceramic Capacitors Capacitor Ceramic 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details