Kyocera Corporation Ceramic Capacitors 2220CC124KAT1A

Description
0.12µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220CC124KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220CC124KAT1A-ND
Ceramic Capacitors 2220CC124KAT1A-ND
0.12µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.12µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.12Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx - 36K7040 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx
36K7040
Capacitor Ceramic 0.12Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx 36K7040
CAPACITOR CERAMIC 0.12UF 630V, X7R, 10%, 2220; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF 630V, X7R, 10%, 2220; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2220CC124KAT1A-ND 36K7040
Product Name Ceramic Capacitors Capacitor Ceramic 0.12Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - CK05BX273K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers