The product is a ceramic capacitor with a capacitance of 0.1 µF and a voltage rating of 1 kV, featuring a tolerance of ±10% and an X7R dielectric characteristic. It is housed in a 2220 case size, which measures approximately 5.7 mm x 6.3 mm x 3.4 mm. This capacitor is designed for high voltage applications, suitable for use in circuits requiring low leakage and high reliability. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The capacitor exhibits low equivalent series resistance (ESR) at high frequencies, making it ideal for applications such as snubbers in high-frequency power converters and DC blocking.
CAP, 0.1µF, 1 KV, 10%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97Y9794 |
| Product Name | Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) |