AVX Corporation SMD 1KV 1uF Capacitor 2220AC104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR73A104KV NEW GLOBAL PN 1KV .1uF X A 581-KGM55CR73A104KV Product overview: 2220AC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220AC104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR73A104KV NEW GLOBAL PN 1KV .1uF X A 581-KGM55CR73A104KV Product overview: 2220AC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220AC104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1KV 1uF Capacitor
60-2220AC104KAT2A
SMD 1KV 1uF Capacitor 60-2220AC104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR73A104KV NEW GLOBAL PN 1KV .1uF X A 581-KGM55CR73A104KV Product overview: 2220AC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220AC104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR73A104KV NEW GLOBAL PN 1KV .1uF X A 581-KGM55CR73A104KV Product overview: 2220AC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220AC104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM55CR73A104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR73A104KVTR-ND
Ceramic Capacitors 478-KGM55CR73A104KVTR-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55CR73A104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR73A104KVDKR-ND
Ceramic Capacitors 478-KGM55CR73A104KVDKR-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55CR73A104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR73A104KVCT-ND
Ceramic Capacitors 478-KGM55CR73A104KVCT-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220AC104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220AC104KAT2A
Ceramic Capacitors 2220AC104KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx - 97Y9793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx
97Y9793
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx 97Y9793
CAP, 0.1µF, 1 KV, 10%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.1µF, 1 KV, 10%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2220; Capacitance Kyocera Avx - 96Y8805 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2220; Capacitance Kyocera Avx
96Y8805
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2220; Capacitance Kyocera Avx 96Y8805
CAP, MLCC, X7R, 0.1UF, 1KV, 2220; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 1KV, 2220; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx - 12AC4222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx
12AC4222
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx 12AC4222
CAP, 0.1µF, 1 KV, 10%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.1µF, 1 KV, 10%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-2220AC104KAT2A 478-KGM55CR73A104KVTR-ND 478-KGM55CR73A104KVDKR-ND 2220AC104KAT2A 97Y9793 96Y8805
Product Name SMD 1KV 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details