Kyocera Corporation Ceramic Capacitors 22207C124KAT1A

Description
0.12µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 22207C124KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
22207C124KAT1A-ND
Ceramic Capacitors 22207C124KAT1A-ND
0.12µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.12µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22207C124KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22207C124KAT1A
Ceramic Capacitors 22207C124KAT1A
CAP CER 0.12UF 500V X7R 2220

CAP CER 0.12UF 500V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 22207C124KAT1A-ND 22207C124KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details