Kyocera Corporation Ceramic Capacitors 22205C475MAT2A

Description
4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM55ZR71H475MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H475MVTR-ND
Ceramic Capacitors 478-KGM55ZR71H475MVTR-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZR71H475MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H475MVDKR-ND
Ceramic Capacitors 478-KGM55ZR71H475MVDKR-ND
CAP CER 4.7UF 50V X7R 2220

CAP CER 4.7UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZR71H475MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H475MVCT-ND
Ceramic Capacitors 478-KGM55ZR71H475MVCT-ND
CAP CER 4.7UF 50V X7R 2220

CAP CER 4.7UF 50V X7R 2220

Buy Now Datasheet
Singapore, Singapore
SMD 50V 4.7uF Capacitor
60-22205C475MAT2A
SMD 50V 4.7uF Capacitor 60-22205C475MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H475MV NEW GLOBAL PN 50V 4.7uF A 581-KGM55ZR71H475MV Product overview: 22205C475MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C475MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H475MV NEW GLOBAL PN 50V 4.7uF A 581-KGM55ZR71H475MV Product overview: 22205C475MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C475MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
R102 High Cv / T&r Rohs Compliant Kyocera Avx - 21T8922 - Newark, An Avnet Company
Chicago, IL, United States
R102 High Cv / T&r Rohs Compliant Kyocera Avx
21T8922
R102 High Cv / T&r Rohs Compliant Kyocera Avx 21T8922
R102 HIGH CV / T&R ROHS COMPLIANT: YES

R102 HIGH CV / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM55ZR71H475MVTR-ND 478-KGM55ZR71H475MVDKR-ND 60-22205C475MAT2A 21T8922
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 4.7uF Capacitor R102 High Cv / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details