Kyocera Corporation SMD 50V 4.7uF Capacitor 22205C475KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H475KV NEW GLOBAL PN 50V 4.7uF A 581-KGM55ZR71H475KV Product overview: 22205C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H475KV NEW GLOBAL PN 50V 4.7uF A 581-KGM55ZR71H475KV Product overview: 22205C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 4.7uF Capacitor
60-22205C475KAT2A
SMD 50V 4.7uF Capacitor 60-22205C475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H475KV NEW GLOBAL PN 50V 4.7uF A 581-KGM55ZR71H475KV Product overview: 22205C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H475KV NEW GLOBAL PN 50V 4.7uF A 581-KGM55ZR71H475KV Product overview: 22205C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM55ZR71H475KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H475KVDKR-ND
Ceramic Capacitors 478-KGM55ZR71H475KVDKR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZR71H475KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H475KVCT-ND
Ceramic Capacitors 478-KGM55ZR71H475KVCT-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZR71H475KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H475KVTR-ND
Ceramic Capacitors 478-KGM55ZR71H475KVTR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 4.7Uf, 50V, 2220; Capacitance Kyocera Avx - 96Y8811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 50V, 2220; Capacitance Kyocera Avx
96Y8811
Cap, Mlcc, X7R, 4.7Uf, 50V, 2220; Capacitance Kyocera Avx 96Y8811
CAP, MLCC, X7R, 4.7UF, 50V, 2220; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, MLCC, X7R, 4.7UF, 50V, 2220; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-22205C475KAT2A 478-KGM55ZR71H475KVDKR-ND 478-KGM55ZR71H475KVCT-ND 96Y8811
Product Name SMD 50V 4.7uF Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 4.7Uf, 50V, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details