Kyocera Corporation Ceramic Capacitors 22205C106M4Z2A

Description
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF55CR71H106MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR71H106MVDKR-ND
Ceramic Capacitors 478-KAF55CR71H106MVDKR-ND
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF55CR71H106MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR71H106MVCT-ND
Ceramic Capacitors 478-KAF55CR71H106MVCT-ND
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF55CR71H106MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR71H106MVTR-ND
Ceramic Capacitors 478-KAF55CR71H106MVTR-ND
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 10uF Capacitor
60-22205C106M4Z2A
SMD 50V 10uF Capacitor 60-22205C106M4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF55CR71H106MV NEW GLOBAL PN 50V 10uF X A 581-KAF55CR71H106MV Product overview: 22205C106M4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106M4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF55CR71H106MV NEW GLOBAL PN 50V 10uF X A 581-KAF55CR71H106MV Product overview: 22205C106M4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106M4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 22205C106M4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22205C106M4Z2A
Ceramic Capacitors 22205C106M4Z2A
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF55CR71H106MVDKR-ND 478-KAF55CR71H106MVCT-ND 60-22205C106M4Z2A 22205C106M4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 10uF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details