Kyocera Corporation SMD 25V 22uF Capacitor 22203C226MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 22uF X7R 2220 20 % A 581-22203C226MAT4A Product overview: 22203C226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22203C226MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 22uF X7R 2220 20 % A 581-22203C226MAT4A Product overview: 22203C226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22203C226MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 22uF Capacitor
60-22203C226MAT2A
SMD 25V 22uF Capacitor 60-22203C226MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 22uF X7R 2220 20 % A 581-22203C226MAT4A Product overview: 22203C226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22203C226MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 22uF X7R 2220 20 % A 581-22203C226MAT4A Product overview: 22203C226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22203C226MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM55DR71E226MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR71E226MVCT-ND
Ceramic Capacitors 478-KGM55DR71E226MVCT-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55DR71E226MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR71E226MVDKR-ND
Ceramic Capacitors 478-KGM55DR71E226MVDKR-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55DR71E226MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR71E226MVTR-ND
Ceramic Capacitors 478-KGM55DR71E226MVTR-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X7R, 25 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx - 85R5778 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X7R, 25 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx
85R5778
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X7R, 25 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx 85R5778
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 22 F, 20%, X7R, 25 V, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 22 F, 20%, X7R, 25 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 25V, 20%, X7R, 2220, Reel; Capacitance Kyocera Avx - 13AC4611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20%, X7R, 2220, Reel; Capacitance Kyocera Avx
13AC4611
Cap, 22Μf, 25V, 20%, X7R, 2220, Reel; Capacitance Kyocera Avx 13AC4611
CAP, 22µF, 25V, 20%, X7R, 2220, REEL; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, 20%, X7R, 2220, REEL; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 22203C226MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22203C226MAT2A
Ceramic Capacitors 22203C226MAT2A
CAP CER 22UF 25V X7R 2220

CAP CER 22UF 25V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-22203C226MAT2A 478-KGM55DR71E226MVCT-ND 478-KGM55DR71E226MVDKR-ND 85R5778 13AC4611 22203C226MAT2A
Product Name SMD 25V 22uF Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X7R, 25 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx Cap, 22Μf, 25V, 20%, X7R, 2220, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers