Kyocera Corporation Ceramic Capacitors 22203C226KAZ2A

Description
22µF ±10% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF55CR71E226KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR71E226KVDKR-ND
Ceramic Capacitors 478-KGF55CR71E226KVDKR-ND
22µF ±10% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR71E226KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR71E226KVCT-ND
Ceramic Capacitors 478-KGF55CR71E226KVCT-ND
22µF ±10% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR71E226KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR71E226KVTR-ND
Ceramic Capacitors 478-KGF55CR71E226KVTR-ND
22µF ±10% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 22uF Capacitor
60-22203C226KAZ2A
SMD 25V 22uF Capacitor 60-22203C226KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR71E226KV NEW GLOBAL PN 25V 22uF X A 581-KGF55CR71E226KV Product overview: 22203C226KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22203C226KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR71E226KV NEW GLOBAL PN 25V 22uF X A 581-KGF55CR71E226KV Product overview: 22203C226KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22203C226KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF55CR71E226KVDKR-ND 478-KGF55CR71E226KVCT-ND 60-22203C226KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 22uF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers