Kyocera Corporation Ceramic Capacitors 22201C225KAZ2A

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF55CR72A225KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A225KVTR-ND
Ceramic Capacitors 478-KGF55CR72A225KVTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR72A225KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A225KVDKR-ND
Ceramic Capacitors 478-KGF55CR72A225KVDKR-ND
CAP CER 2.2UF 100V X7R 2220

CAP CER 2.2UF 100V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR72A225KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A225KVCT-ND
Ceramic Capacitors 478-KGF55CR72A225KVCT-ND
CAP CER 2.2UF 100V X7R 2220

CAP CER 2.2UF 100V X7R 2220

Buy Now Datasheet
Singapore, Singapore
SMD 100V 2.2uF Capacitor
60-22201C225KAZ2A
SMD 100V 2.2uF Capacitor 60-22201C225KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR72A225KV NW G LOB PN 100V 2.2uF X7 A 581-KGF55CR72A225KV Product overview: 22201C225KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C225KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR72A225KV NW G LOB PN 100V 2.2uF X7 A 581-KGF55CR72A225KV Product overview: 22201C225KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C225KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 22201C225KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22201C225KAZ2A
Ceramic Capacitors 22201C225KAZ2A
CAP CER 2.2UF 100V X7R 2220

CAP CER 2.2UF 100V X7R 2220

Supplier's Site Datasheet
R102 High Cv / T&r Rohs Compliant Kyocera Avx - 21T8914 - Newark, An Avnet Company
Chicago, IL, United States
R102 High Cv / T&r Rohs Compliant Kyocera Avx
21T8914
R102 High Cv / T&r Rohs Compliant Kyocera Avx 21T8914
R102 HIGH CV / T&R ROHS COMPLIANT: YES

R102 HIGH CV / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF55CR72A225KVTR-ND 478-KGF55CR72A225KVDKR-ND 60-22201C225KAZ2A 22201C225KAZ2A 21T8914
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 2.2uF Capacitor Ceramic Capacitors R102 High Cv / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details