Kyocera Corporation SMD 100V 10uF Capacitor 22201C106KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55DR72A106KV NEW GLOBAL PN 100V 10uF A 581-KGM55DR72A106KV Product overview: 22201C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C106KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55DR72A106KV NEW GLOBAL PN 100V 10uF A 581-KGM55DR72A106KV Product overview: 22201C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C106KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 10uF Capacitor
60-22201C106KAT2A
SMD 100V 10uF Capacitor 60-22201C106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55DR72A106KV NEW GLOBAL PN 100V 10uF A 581-KGM55DR72A106KV Product overview: 22201C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55DR72A106KV NEW GLOBAL PN 100V 10uF A 581-KGM55DR72A106KV Product overview: 22201C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM55DR72A106KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR72A106KVDKR-ND
Ceramic Capacitors 478-KGM55DR72A106KVDKR-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55DR72A106KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR72A106KVCT-ND
Ceramic Capacitors 478-KGM55DR72A106KVCT-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55DR72A106KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR72A106KVTR-ND
Ceramic Capacitors 478-KGM55DR72A106KVTR-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx - 50AH3301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx
50AH3301
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx 50AH3301
CAP, 10UF, 100V, MLCC, 2220; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, 10UF, 100V, MLCC, 2220; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx - 93AH0631 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx
93AH0631
Cap, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx 93AH0631
CAP, 10UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 10UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx - 66AH8374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx
66AH8374
Cap, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx 66AH8374
CAP, 10UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 10UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 22201C106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22201C106KAT2A
Ceramic Capacitors 22201C106KAT2A
CAP CER 10UF 100V X7R 2220

CAP CER 10UF 100V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-22201C106KAT2A 478-KGM55DR72A106KVDKR-ND 478-KGM55DR72A106KVCT-ND 50AH3301 93AH0631 22201C106KAT2A
Product Name SMD 100V 10uF Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx Cap, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details