AVX Corporation Backplane Connectors - DIN 41612 208477048002025

Description
CONN DIN RCPT 48POS PCB RA GOLD
Datasheet
Description
CONN DIN RCPT 48POS PCB RA GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - DIN 41612 - 208477048002025 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
208477048002025
Backplane Connectors - DIN 41612 208477048002025
CONN DIN RCPT 48POS PCB RA GOLD

CONN DIN RCPT 48POS PCB RA GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector, Female, 48Way; Product Range Avx Interconnect - 16F3045 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Female, 48Way; Product Range Avx Interconnect
16F3045
Din 41612 Pcb Connector, Female, 48Way; Product Range Avx Interconnect 16F3045
DIN 41612 PCB CONNECTOR, FEMALE, 48WAY; Product Range:8477 Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3RowsRoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, FEMALE, 48WAY; Product Range:8477 Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 208477048002025 16F3045
Product Name Backplane Connectors - DIN 41612 Din 41612 Pcb Connector, Female, 48Way; Product Range Avx Interconnect
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details