AVX Corporation Din 41612 Pcb Connector, Female, 160Way; Product Range Avx Interconnect 208458160001025

Description
DIN 41612 PCB CONNECTOR, FEMALE, 160WAY; Product Range:8458 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:-; No. of Rows:5 Row; Rows Loaded:a + b + c + d + e; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, FEMALE, 160WAY; Product Range:8458 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:-; No. of Rows:5 Row; Rows Loaded:a + b + c + d + e; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Female, 160Way; Product Range Avx Interconnect - 97F7900 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Female, 160Way; Product Range Avx Interconnect
97F7900
Din 41612 Pcb Connector, Female, 160Way; Product Range Avx Interconnect 97F7900
DIN 41612 PCB CONNECTOR, FEMALE, 160WAY; Product Range:8458 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:-; No. of Rows:5 Row; Rows Loaded:a + b + c + d + e; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, FEMALE, 160WAY; Product Range:8458 Series; No. of Contacts:160Contacts; Gender:Receptacle; Pitch Spacing:-; No. of Rows:5 Row; Rows Loaded:a + b + c + d + e; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 208458160001025 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
208458160001025
Backplane Connectors - DIN 41612 208458160001025
CONN DIN RCPT 160POS PCB GOLD

CONN DIN RCPT 160POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97F7900 208458160001025
Product Name Din 41612 Pcb Connector, Female, 160Way; Product Range Avx Interconnect Backplane Connectors - DIN 41612
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers