AVX Corporation Wire To Board, Socket, Idc, 18 Position, 1Row; Idc Connector Type Avx Interconnect 208284018000030

Description
WIRE TO BOARD, SOCKET, IDC, 18 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Product Range:8284 Series RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, SOCKET, IDC, 18 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Product Range:8284 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Socket, Idc, 18 Position, 1Row; Idc Connector Type Avx Interconnect - 40C2390 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Socket, Idc, 18 Position, 1Row; Idc Connector Type Avx Interconnect
40C2390
Wire To Board, Socket, Idc, 18 Position, 1Row; Idc Connector Type Avx Interconnect 40C2390
WIRE TO BOARD, SOCKET, IDC, 18 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Product Range:8284 Series RoHS Compliant: Yes

WIRE TO BOARD, SOCKET, IDC, 18 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Product Range:8284 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40C2390
Product Name Wire To Board, Socket, Idc, 18 Position, 1Row; Idc Connector Type Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details