AVX Corporation Circular Connectors - Circular Connectors - Housings - 2,45602E+14 2.45602E+19

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123825-2,45602E+14 Packaging: Tape & Reel Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 34 Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123825-2,45602E+14 Packaging: Tape & Reel Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 34 Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 2,45602E+14 - 1123825-2,45602E+14 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 2,45602E+14
1123825-2,45602E+14
Circular Connectors - Circular Connectors - Housings - 2,45602E+14 1123825-2,45602E+14
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123825-2,45602E+14 Packaging: Tape & Reel Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 34 Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123825-2,45602E+14
Packaging: Tape & Reel
Pitch: 400 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 34
Contact Plating: Gold
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1123825-2,45602E+14
Product Name Circular Connectors - Circular Connectors - Housings - 2,45602E+14
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details