KYOCERA AVX Components Corporation Ceramic Capacitors 1825WC153KAT2A

Description
0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44GR73E153KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44GR73E153KVCT-ND
Ceramic Capacitors 478-KGM44GR73E153KVCT-ND
0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44GR73E153KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44GR73E153KVTR-ND
Ceramic Capacitors 478-KGM44GR73E153KVTR-ND
0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44GR73E153KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44GR73E153KVDKR-ND
Ceramic Capacitors 478-KGM44GR73E153KVDKR-ND
0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, 0.015Μf, 2.5 Kv, 10%, X7R, 1825; Capacitance Kyocera Avx - 97Y9748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 2.5 Kv, 10%, X7R, 1825; Capacitance Kyocera Avx
97Y9748
Cap, 0.015Μf, 2.5 Kv, 10%, X7R, 1825; Capacitance Kyocera Avx 97Y9748
CAP, 0.015µF, 2.5 KV, 10%, X7R, 1825; Capacitance:15000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.015µF, 2.5 KV, 10%, X7R, 1825; Capacitance:15000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Μf, 2.5 Kv, 10%, X7R, 1825; Capacitance Kyocera Avx - 13AC4602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 2.5 Kv, 10%, X7R, 1825; Capacitance Kyocera Avx
13AC4602
Cap, 0.015Μf, 2.5 Kv, 10%, X7R, 1825; Capacitance Kyocera Avx 13AC4602
CAP, 0.015µF, 2.5 KV, 10%, X7R, 1825; Capacitance:15000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.015µF, 2.5 KV, 10%, X7R, 1825; Capacitance:15000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM44GR73E153KVCT-ND 478-KGM44GR73E153KVDKR-ND 97Y9748
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 2.5 Kv, 10%, X7R, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details